Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2R00FMS73

Description
ESS-5 2 1% RWR74S2R00FM S73
Request a Quote Datasheet
Description
ESS-5 2 1% RWR74S2R00FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2R00FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R00FMS73
Wirewound Resistors 3110-RWR74S2R00FMS73
ESS-5 2 1% RWR74S2R00FM S73

ESS-5 2 1% RWR74S2R00FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R00FMS73-ND
Through Hole Resistors RWR74S2R00FMS73-ND
2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 5W 1% WW AXIAL - RWR74S2R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 5W 1% WW AXIAL
RWR74S2R00FMS73
RES 2 OHM 5W 1% WW AXIAL RWR74S2R00FMS73
RES 2ohm 5W 1% WW AXIAL

RES 2ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2R00FMS73 RWR74S2R00FMS73-ND RWR74S2R00FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details