Vishay Intertechnology, Inc. RES 22 OHM 5W 1% WW AXIAL RWR74S22R0FSRSL

Description
RES 22ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5W 1% WW AXIAL - RWR74S22R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5W 1% WW AXIAL
RWR74S22R0FSRSL
RES 22 OHM 5W 1% WW AXIAL RWR74S22R0FSRSL
RES 22ohm 5W 1% WW AXIAL

RES 22ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S22R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S22R0FSRSL-ND
Through Hole Resistors RWR74S22R0FSRSL-ND
22 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S22R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S22R0FSRSL
Wirewound Resistors 3110-RWR74S22R0FSRSL
ESS-5 22 1% RWR74S22R0FS RSL

ESS-5 22 1% RWR74S22R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S22R0FSRSL RWR74S22R0FSRSL-ND 3110-RWR74S22R0FSRSL
Product Name RES 22 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details