Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2430FRS73

Description
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2430FRS73-ND
Through Hole Resistors RWR74S2430FRS73-ND
243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2430FRS73
Wirewound Resistors 3110-RWR74S2430FRS73
ESS-5 243 1% RWR74S2430FR S73

ESS-5 243 1% RWR74S2430FR S73

Supplier's Site Datasheet
RES 243 OHM 5W 1% WW AXIAL - RWR74S2430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 5W 1% WW AXIAL
RWR74S2430FRS73
RES 243 OHM 5W 1% WW AXIAL RWR74S2430FRS73
RES 243ohm 5W 1% WW AXIAL

RES 243ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2430FRS73-ND 3110-RWR74S2430FRS73 RWR74S2430FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 243 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers