ESS-5 2K 1% RWR74S2001FR RSL
2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2Kohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S2001FRRSL | RWR74S2001FRRSL-ND | RWR74S2001FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2K OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2000 ohms | 2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |