RES 2.15Kohm 5W 1% WW AXIAL
2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 2.15K 1% RWR74S2151FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S2151FRBSL | RWR74S2151FRBSL-ND | 3110-RWR74S2151FRBSL |
| Product Name | RES 2.15K OHM 5W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2150 ohms | 2150 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |