Vishay Intertechnology, Inc. RES 33.2 OHM 5W 1% WW AXIAL RWR74S33R2FRRSL

Description
RES 33.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 5W 1% WW AXIAL - RWR74S33R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 5W 1% WW AXIAL
RWR74S33R2FRRSL
RES 33.2 OHM 5W 1% WW AXIAL RWR74S33R2FRRSL
RES 33.2ohm 5W 1% WW AXIAL

RES 33.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S33R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S33R2FRRSL
Wirewound Resistors 3110-RWR74S33R2FRRSL
ESS-5 33.2 1% RWR74S33R2FR RSL

ESS-5 33.2 1% RWR74S33R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S33R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S33R2FRRSL-ND
Through Hole Resistors RWR74S33R2FRRSL-ND
33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S33R2FRRSL 3110-RWR74S33R2FRRSL RWR74S33R2FRRSL-ND
Product Name RES 33.2 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers