Vishay Intertechnology, Inc. RES 280 OHM 5W 1% WW AXIAL RWR74S2800FRRSL

Description
RES 280ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 5W 1% WW AXIAL - RWR74S2800FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% WW AXIAL
RWR74S2800FRRSL
RES 280 OHM 5W 1% WW AXIAL RWR74S2800FRRSL
RES 280ohm 5W 1% WW AXIAL

RES 280ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2800FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2800FRRSL-ND
Through Hole Resistors RWR74S2800FRRSL-ND
280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2800FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2800FRRSL
Wirewound Resistors 3110-RWR74S2800FRRSL
ESS-5 280 1% RWR74S2800FR RSL

ESS-5 280 1% RWR74S2800FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2800FRRSL RWR74S2800FRRSL-ND 3110-RWR74S2800FRRSL
Product Name RES 280 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers