Vishay Intertechnology, Inc. RES 2.26K OHM 5W 1% WW AXIAL RWR74S2261FRB12

Description
RES 2.26Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 5W 1% WW AXIAL - RWR74S2261FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 5W 1% WW AXIAL
RWR74S2261FRB12
RES 2.26K OHM 5W 1% WW AXIAL RWR74S2261FRB12
RES 2.26Kohm 5W 1% WW AXIAL

RES 2.26Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2261FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2261FRB12
Wirewound Resistors 3110-RWR74S2261FRB12
ESS-5 2.26K 1% RWR74S2261FR B12

ESS-5 2.26K 1% RWR74S2261FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2261FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2261FRB12-ND
Through Hole Resistors RWR74S2261FRB12-ND
2.26 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2261FRB12 3110-RWR74S2261FRB12 RWR74S2261FRB12-ND
Product Name RES 2.26K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers