Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2210FRRSL

Description
221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2210FRRSL-ND
Through Hole Resistors RWR74S2210FRRSL-ND
221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2210FRRSL
Wirewound Resistors 3110-RWR74S2210FRRSL
ESS-5 221 1% RWR74S2210FR RSL

ESS-5 221 1% RWR74S2210FR RSL

Supplier's Site Datasheet
RES 221 OHM 5W 1% WW AXIAL - RWR74S2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 5W 1% WW AXIAL
RWR74S2210FRRSL
RES 221 OHM 5W 1% WW AXIAL RWR74S2210FRRSL
RES 221ohm 5W 1% WW AXIAL

RES 221ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2210FRRSL-ND 3110-RWR74S2210FRRSL RWR74S2210FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 221 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details