Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2R37FRBSL

Description
2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2R37FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R37FRBSL-ND
Through Hole Resistors RWR74S2R37FRBSL-ND
2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37 OHM 5W 1% WW AXIAL - RWR74S2R37FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 5W 1% WW AXIAL
RWR74S2R37FRBSL
RES 2.37 OHM 5W 1% WW AXIAL RWR74S2R37FRBSL
RES 2.37ohm 5W 1% WW AXIAL

RES 2.37ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2R37FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R37FRBSL
Wirewound Resistors 3110-RWR74S2R37FRBSL
ESS-5 2.37 1% RWR74S2R37FR BSL

ESS-5 2.37 1% RWR74S2R37FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2R37FRBSL-ND RWR74S2R37FRBSL 3110-RWR74S2R37FRBSL
Product Name Through Hole Resistors RES 2.37 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers