Vishay Intertechnology, Inc. RES 200 OHM 5W 1% WW AXIAL RWR74S2000FRS70

Description
RES 200ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 5W 1% WW AXIAL - RWR74S2000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74S2000FRS70
RES 200 OHM 5W 1% WW AXIAL RWR74S2000FRS70
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000FRS70-ND
Through Hole Resistors RWR74S2000FRS70-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74S2000FRS70 RWR74S2000FRS70-ND
Product Name RES 200 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details