22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 22.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Thru-Hole
ESS-5 22.6 1% RWR74S22R6FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S22R6FRB12-ND | RWR74S22R6FRB12 | 3110-RWR74S22R6FRB12 |
| Product Name | Through Hole Resistors | Res Wirewound 22.6 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Thru-Hole | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 22.6 ohms | 22.6 ohms |