Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2R70FRB12

Description
ESS-5 2.7 1% RWR74S2R70FR B12
Request a Quote Datasheet
Description
ESS-5 2.7 1% RWR74S2R70FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2R70FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R70FRB12
Wirewound Resistors 3110-RWR74S2R70FRB12
ESS-5 2.7 1% RWR74S2R70FR B12

ESS-5 2.7 1% RWR74S2R70FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2R70FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R70FRB12-ND
Through Hole Resistors RWR74S2R70FRB12-ND
2.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.7 OHM 5W 1% WW AXIAL - RWR74S2R70FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 5W 1% WW AXIAL
RWR74S2R70FRB12
RES 2.7 OHM 5W 1% WW AXIAL RWR74S2R70FRB12
RES 2.7ohm 5W 1% WW AXIAL

RES 2.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2R70FRB12 RWR74S2R70FRB12-ND RWR74S2R70FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.7 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details