Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2000BRBSL

Description
ESS-5 200 .1% RWR74S2000BR BSL
Request a Quote Datasheet
Description
ESS-5 200 .1% RWR74S2000BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2000BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2000BRBSL
Wirewound Resistors 3110-RWR74S2000BRBSL
ESS-5 200 .1% RWR74S2000BR BSL

ESS-5 200 .1% RWR74S2000BR BSL

Supplier's Site Datasheet
RES 200 OHM 5W 0.1% WW AXIAL - RWR74S2000BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 0.1% WW AXIAL
RWR74S2000BRBSL
RES 200 OHM 5W 0.1% WW AXIAL RWR74S2000BRBSL
RES 200ohm 5W 0.1% WW AXIAL

RES 200ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2000BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000BRBSL-ND
Through Hole Resistors RWR74S2000BRBSL-ND
200 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2000BRBSL RWR74S2000BRBSL RWR74S2000BRBSL-ND
Product Name Wirewound Resistors RES 200 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details