Vishay Intertechnology, Inc. Through Hole Resistors RWR74S24R9FRB12

Description
24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S24R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S24R9FRB12-ND
Through Hole Resistors RWR74S24R9FRB12-ND
24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S24R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S24R9FRB12
Wirewound Resistors 3110-RWR74S24R9FRB12
ESS-5 24.9 1% RWR74S24R9FR B12

ESS-5 24.9 1% RWR74S24R9FR B12

Supplier's Site Datasheet
RES 24.9 OHM 5W 1% WW AXIAL - RWR74S24R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 5W 1% WW AXIAL
RWR74S24R9FRB12
RES 24.9 OHM 5W 1% WW AXIAL RWR74S24R9FRB12
RES 24.9ohm 5W 1% WW AXIAL

RES 24.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S24R9FRB12-ND 3110-RWR74S24R9FRB12 RWR74S24R9FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 24.9 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details