Vishay Intertechnology, Inc. Through Hole Resistors RWR74S30R1FSRSL

Description
30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S30R1FSRSL-ND
Through Hole Resistors RWR74S30R1FSRSL-ND
30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S30R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S30R1FSRSL
Wirewound Resistors 3110-RWR74S30R1FSRSL
ESS-5 30.1 1% RWR74S30R1FS RSL

ESS-5 30.1 1% RWR74S30R1FS RSL

Supplier's Site Datasheet
RES 30.1 OHM 5W 1% WW AXIAL - RWR74S30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 5W 1% WW AXIAL
RWR74S30R1FSRSL
RES 30.1 OHM 5W 1% WW AXIAL RWR74S30R1FSRSL
RES 30.1ohm 5W 1% WW AXIAL

RES 30.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S30R1FSRSL-ND 3110-RWR74S30R1FSRSL RWR74S30R1FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 30.1 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details