Vishay Intertechnology, Inc. Through Hole Resistors RWR74S23R7FSBSL

Description
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S23R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S23R7FSBSL-ND
Through Hole Resistors RWR74S23R7FSBSL-ND
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S23R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S23R7FSBSL
Wirewound Resistors 3110-RWR74S23R7FSBSL
ESS-5 23.7 1% RWR74S23R7FS BSL

ESS-5 23.7 1% RWR74S23R7FS BSL

Supplier's Site Datasheet
RES 23.7 OHM 5W 1% WW AXIAL - RWR74S23R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 5W 1% WW AXIAL
RWR74S23R7FSBSL
RES 23.7 OHM 5W 1% WW AXIAL RWR74S23R7FSBSL
RES 23.7ohm 5W 1% WW AXIAL

RES 23.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S23R7FSBSL-ND 3110-RWR74S23R7FSBSL RWR74S23R7FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 23.7 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details