Vishay Intertechnology, Inc. Through Hole Resistors RWR74S23R7FSRSL

Description
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S23R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S23R7FSRSL-ND
Through Hole Resistors RWR74S23R7FSRSL-ND
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S23R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S23R7FSRSL
Wirewound Resistors 3110-RWR74S23R7FSRSL
ESS-5 23.7 1% RWR74S23R7FS RSL

ESS-5 23.7 1% RWR74S23R7FS RSL

Supplier's Site Datasheet
RES 23.7 OHM 5W 1% WW AXIAL - RWR74S23R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 5W 1% WW AXIAL
RWR74S23R7FSRSL
RES 23.7 OHM 5W 1% WW AXIAL RWR74S23R7FSRSL
RES 23.7ohm 5W 1% WW AXIAL

RES 23.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S23R7FSRSL-ND 3110-RWR74S23R7FSRSL RWR74S23R7FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 23.7 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers