Vishay Intertechnology, Inc. RES 2 OHM 5W 1% WW AXIAL RWR74S2R00FRS73

Description
RES 2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 5W 1% WW AXIAL - RWR74S2R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 5W 1% WW AXIAL
RWR74S2R00FRS73
RES 2 OHM 5W 1% WW AXIAL RWR74S2R00FRS73
RES 2ohm 5W 1% WW AXIAL

RES 2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R00FRS73-ND
Through Hole Resistors RWR74S2R00FRS73-ND
2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2R00FRS73
Wirewound Resistors 3110-RWR74S2R00FRS73
ESS-5 2 1% RWR74S2R00FR S73

ESS-5 2 1% RWR74S2R00FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2R00FRS73 RWR74S2R00FRS73-ND 3110-RWR74S2R00FRS73
Product Name RES 2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details