298 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 298ohm 5W 0.5% WW AXIAL
ESS-5 298 .5% RWR74S2980DS S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S2980DSS73-ND | RWR74S2980DSS73 | 3110-RWR74S2980DSS73 |
| Product Name | Through Hole Resistors | RES 298 OHM 5W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 298 ohms | 298 ohms | 298 ohms |