The IRHNJ597Z30 is a radiation-hardened, P-channel power MOSFET designed for space applications, featuring a hermetically sealed ceramic SMD-0.5 package weighing 1.0 gram. It is rated for a drain-to-source voltage of -30V, continuous drain current of -22A, and a maximum power dissipation of 75W. The device exhibits a static drain-to-source on-resistance of 0.070 Ω at -12V gate-source voltage and -18A drain current. It is hardened against 100 kRads(Si) total ionizing dose and single event effects up to an LET of 80 MeV∕(mg/cm²). The gate threshold voltage ranges from -2.0V to -4.0V, and total gate charge is 45nC. Single pulse avalanche energy is 152mJ. It meets ESD class 1C per MIL-STD-750, Method 1020, and has a junction-to-case thermal resistance of 1.67 °C/W. The part is qualified under MIL-PRF-19500/732.
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHNJ597Z30
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ597Z30SCS
SMD-0.5, 100 krad(Si) TID, QIRL
JANSR2N7519U3
SMD-0.5, 100 krad(Si) TID, QPL
IRHNJ593Z30
SMD-0.5, 300 krad(Si) TID, COTS
JANSF2N7519U3
SMD-0.5, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJ597Z30 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHNJ597Z30 |
| Polarity | P-Channel; P |