Infineon Technologies AG IGBTs - Single - IRG4PC60UPBF IRG4PC60UPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 119106-IRG4PC60UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 310nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 520W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2V @ 15V, 40A Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 39ns/200ns Testing Conditions: 480V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 119106-IRG4PC60UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 310nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 520W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2V @ 15V, 40A Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 39ns/200ns Testing Conditions: 480V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC60UPBF - 119106-IRG4PC60UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC60UPBF
119106-IRG4PC60UPBF
IGBTs - Single - IRG4PC60UPBF 119106-IRG4PC60UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 119106-IRG4PC60UPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 310nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 520W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2V @ 15V, 40A Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 39ns/200ns Testing Conditions: 480V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119106-IRG4PC60UPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 310nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 520W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2V @ 15V, 40A
Total Switching Energy(Ets): 280μJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 39ns/200ns
Testing Conditions: 480V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 75A 520W IGBT Transistor
279-IRG4PC60UPBF
600V 75A 520W IGBT Transistor 279-IRG4PC60UPBF
IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60UPBF can be used for catalog matching and distributor lookup.

IGBT 600V 75A 520W TO247AC Product overview: IRG4PC60UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 520W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 520W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC60UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC60UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC60UPBF-ND
Single IGBTs IRG4PC60UPBF-ND
IGBT 600V 75A 520W Through Hole TO-247AC

IGBT 600V 75A 520W Through Hole TO-247AC

Buy Now Datasheet
Single IGBTs - IRG4PC60UPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC60UPBF
Single IGBTs IRG4PC60UPBF
IGBT 600V 75A 520W TO247AC

IGBT 600V 75A 520W TO247AC

Supplier's Site Datasheet
Single IGBTs - IRG4PC60UPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC60UPBF
Single IGBTs IRG4PC60UPBF
IGBT, 75A I(C), 600V V(BR)CES, N

IGBT, 75A I(C), 600V V(BR)CES, N

Supplier's Site Datasheet
Mosfet; Continuous Collector Current Infineon - 63J7536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Continuous Collector Current Infineon
63J7536
Mosfet; Continuous Collector Current Infineon 63J7536
MOSFET; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:600V; Power Dissipation:520W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

MOSFET; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:600V; Power Dissipation:520W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC60UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC60UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC60UPBF
IGBT 600V 75A 520W TO247AC

IGBT 600V 75A 520W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC60UPBF
IGBT Transistors IRG4PC60UPBF
IGBT Transistors 600V ULTRAFAST 8-60KHZ DSCRETE IGBT

IGBT Transistors 600V ULTRAFAST 8-60KHZ DSCRETE IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 119106-IRG4PC60UPBF 279-IRG4PC60UPBF IRG4PC60UPBF-ND IRG4PC60UPBF 63J7536 IRG4PC60UPBF IRG4PC60UPBF
Product Name IGBTs - Single - IRG4PC60UPBF 600V 75A 520W IGBT Transistor Single IGBTs Single IGBTs Mosfet; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2 volts
Unlock Full Specs
to access all available technical data