IRHNS57160SCS is a radiation-hardened, 100V, 75A, N-channel power MOSFET in a SupIR-SMD ceramic surface-mount package, designed for space applications. It has a maximum R DS(on) of 12mΩ, a total gate charge of 160nC, and is qualified to the JANS screening flow per MIL-PRF-19500 with a total ionizing dose rating of 100 krad(Si). The device is hermetically sealed, features an ESD rating of Class 3B per MIL-STD-750, Method 1020, and operates within a junction temperature range of -55°C to +150°C.
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL
NOTE: this part is superseded by JANSR2N7469U2A
Features
Potential Applications
MIL-PRF-19500/673
Similar Parts
JANSR2N7469U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57160
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS57160SCS
Superseded by JANSR2N7469U2A
JANSF2N7469U2A
SupIR-SMD, 300 krad TID, QPL
IRHNS53160
SupIR-SMD, 300 krad(Si) TID, COTS
IRHNS53160SCS
SupIR-SMD, 300 krad(Si) TID, QIRL
JANSG2N7469U2A
SupIR-SMD, 500 krad TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS57160SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS57160SCS |
| Polarity | N-Channel; N |