IRHNM53110 is a radiation-hardened, N-channel power MOSFET in an SMD-0.2 surface-mount ceramic package, designed for space applications with a 300 krad(Si) total ionizing dose tolerance and COTS screening level. It has a drain-to-source breakdown voltage of 100V, a continuous drain current of 6.9A at 25°C, a maximum on-state resistance of 0.22Ω, and a total gate charge of 15nC. The device is HERMETICALLY SEALED, has an ESD rating of Class 1A per MIL-STD-750, Method 1020, and is qualified per MIL-PRF-19500. It is hardened for single event effects up to 80 MeV·cm²/mg and operates from -55°C to +150°C.
Rad hard, 100V, 6.9A, single, N-channel MOSFET, R5 in a SMD-0.2 package - SMD-0.2, 300 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHNM57110
SMD-0.5, 100 krad(Si) TID, COTS
IRHNM57110SCS
SMD-0.5, 100 krad(Si) TID, QIRL
JANSR2N7503U8
SMD-0.5, 100 krad(Si) TID, QPL
IRHNM53110
SMD-0.5, 300 krad(Si) TID, COTS
JANSF2N7503U8
SMD-0.5, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNM53110 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNM53110 |
| Polarity | N-Channel; N |