Radiation-hardened P-channel power MOSFET in an SMD-0.5 package, rated for -100V drain-to-source breakdown voltage, -11A continuous drain current, and 0.29Ω maximum on-state resistance. The device is hermetically sealed, supports a junction temperature range of -55°C to +150°C, and is qualified to JANS screening per MIL-PRF-19500 for space applications with a total ionizing dose tolerance of 100 krad(Si). It meets ESD classification Class 1B per MIL-STD-750, Method 1020.
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached
Slash Sheet
Similar Parts
IRHNJ9130
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ9130A
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached
IRHNJ9130B
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
IRHNJ9130SCSA
SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached
IRHNJ93130
SMD-0.5, 300 krad(Si) TID, COTS
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJ9130SCSA |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHNJ9130SCSA |
| Polarity | P-Channel; P |