Radiation-hardened N-channel MOSFET for space applications, housed in a TO-254AA Low Ohmic package, rated for 200V drain-to-source voltage and 45A continuous drain current at 25°C, with a maximum on-state resistance of 44 mΩ and total gate charge of 165 nC. It is qualified to JANS screening per MIL-PRF-19500, hardened for 100 krad(Si) total ionizing dose, and characterized for single event effects up to 84 MeV·cm²/mg. Hermetically sealed with ceramic eyelets, electrically isolated, and rated for a junction temperature range of -55°C to +150°C. ESD rating is Class 3B per MIL-STD-750, Method 1020.
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
NOTE: this part is superseded by JANSR2N7476T1
Features
Potential Applications
MIL-PRF-19500/685
Similar Parts
IRHMS57260SE
TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
IRHMS57260SESCS
Superseded by JANSR2N7476T1
JANSR2N7476T1
TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHMS57260SESCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHMS57260SESCS |
| Polarity | N-Channel; N |