IRHMS67260SCS is a radiation-hardened, N-channel power MOSFET in a Low Ohmic TO-254AA package, rated for 200V drain-to-source breakdown voltage and 45A continuous drain current, with a maximum on-resistance of 29mΩ and total gate charge of 240nC. It is hermetically sealed with ceramic eyelets, qualified to JANS screening per MIL-PRF-19500, and hardened against single event effects up to 90 MeV·cm²/mg. The part has a total ionizing dose tolerance of 100 krad(Si) and meets ESD Class 3A per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to 150°C, with a typical weight of 9.3g.
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
NOTE: this part is superseded by JANSR2N7584T1
Features
Potential Applications
MIL-PRF-19500/753
Similar Parts
IRHMS67260
TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
IRHMS67260SCV
Superseded by JANSR2N7584T1
IRHMS67260SCS
Superseded by JANSR2N7584T1
JANSR2N7584T1
TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
JANSF2N7584T1
TO-254AA Low Ohmic, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHMS67260SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHMS67260SCS |
| Polarity | N-Channel; N |