IRHMS57260SE is a radiation-hardened, N-channel power MOSFET in a TO-254AA Low Ohmic package, rated for 200V drain-to-source voltage and 45A continuous drain current, with a maximum on-state resistance of 44 mΩ and a total gate charge of 165 nC. It is hermetically sealed, features ceramic eyelets, and has an ESD rating of Class 3B per MIL-STD-750, Method 1020. The device is qualified to JANS screening per MIL-PRF-19500 with a total ionizing dose tolerance of 100 krad(Si) and is hardened against single event effects up to an LET of 84 MeV·cm²/mg. Operating junction temperature ranges from -55°C to +150°C.
Rad hard, 200V, 45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHMS57260SE
TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
IRHMS57260SESCS
TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
JANSR2N7476T1
TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHMS57260SE |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHMS57260SE |
| Polarity | N-Channel; N |