IRHNJ9130 is a radiation-hardened P-channel power MOSFET designed for space applications, featuring a surface-mount SMD-0.5 package and weighing 1.0 gram. It operates with a maximum drain-to-source voltage of -100V and a continuous drain current of -11A at 25°C, with a maximum on-state resistance of 0.29Ω. The device has a total gate charge of 45nC and is qualified to MIL-PRF-19500 for JANS screening, with a total ionizing dose tolerance of 100 krad(Si). It meets ESD Class 1B per MIL-STD-750, Method 1020, and is hermetically sealed. Its operational junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 1.67°C/W.
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS
Slash Sheet
Similar Parts
IRHNJ9130
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ9130A
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached
IRHNJ9130B
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
IRHNJ9130SCSA
SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached
IRHNJ93130
SMD-0.5, 300 krad(Si) TID, COTS
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJ9130 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHNJ9130 |
| Polarity | P-Channel; P |