Radiation-hardened P-channel power MOSFET in SMD-0.5 package for space applications, with a drain-source breakdown voltage of -100V, continuous drain current of -11A at 25°C, and maximum on-state resistance of 0.29Ω. The device is hermetically sealed, has a total ionizing dose tolerance of 100 krad(Si), and meets MIL-PRF-19500/615 screening requirements. ESD rating is Class 1B per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 1.67°C/W.
Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
Slash Sheet
Similar Parts
IRHNJ9130
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ9130A
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached
IRHNJ9130B
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
IRHNJ9130SCSA
SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached
IRHNJ93130
SMD-0.5, 300 krad(Si) TID, COTS
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJ9130B |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHNJ9130B |
| Polarity | P-Channel; P |