The JANSR2N7468U2A is a 60V, N-channel radiation-hardened power MOSFET in a SupIR-SMD surface-mount ceramic package, weighing 3.3 grams. It has a maximum continuous drain current of 75A, a typical on-resistance of 5.6mΩ at 12V gate bias, and is hardened to 100 krad(Si) total ionizing dose. The device is hardened against single event effects up to an LET of 80 MeV·cm²/mg, features a hermetic seal, and meets MIL-PRF-19500/673 and MIL-STD-750 Class 3B ESD standards. Thermal resistance from junction to case is 0.5°C/W.
ad hard, 60V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, QIRL
NOTE: this part is superseded by JANSR2N7468U2A
Features
Potential Applications
MIL-PRF-19500/673
Similar Parts
JANSR2N7468U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57064
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS57064SCS
Superseded by JANSR2N7468U2A
JANSF2N7468U2A
SupIR-SMD, 300 krad TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS57064SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS57064SCS |
| Polarity | N-Channel; N |