IRHNJC9A3130 is a 100V, N-channel radiation-hardened power MOSFET in a SMD-0.5 ceramic lid package, rated for 300 kRads (Si) total ionizing dose. It has a maximum drain current of 35A at 25°C, a static drain-to-source on-resistance of 34mΩ, and a gate-to-source voltage rating of ±20V. The device is hermetically sealed, light weight, and surface mounted, with single event effect (SEE) immunity up to 90MeV·cm²/mg. It meets JANS qualification and ESD rating Class 2 per MIL-STD-750, Method 1020. Its junction temperature range is -55°C to +150°C, and it has a junction-to-case thermal resistance of 1.67°C/W.
Rad hard, 100V, 22A, single, N-channel MOSFET, R9 in a SMD-0.5 (ceramic lid) package - SMD-0.5, 300 krad TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHNJC9A7130
SMD-0.5, 100 krad(Si) TID, COTS
JANSR2N7648U3C
SMD-0.5, 100 krad TID, QPL
IRHNJC9A3130
SMD-0.5, 300 krad TID, COTS
JANSF2N7648U3C
SMD-0.5, 300 krad TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJC9A3130 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNJC9A3130 |
| Polarity | N-Channel; N |