IRHNS57160 is a radiation-hardened, N-channel power MOSFET in a SupIR-SMD ceramic surface-mount package, designed for space applications requiring high reliability. It has a drain-to-source breakdown voltage of 100V, continuous drain current of 75A at 25°C, and a maximum on-state resistance of 12mΩ. The device exhibits a total gate charge of 160nC and is qualified to JANS screening flow per MIL-PRF-19500 with a total ionizing dose tolerance of 100 krad(Si). It is hermetically sealed, has an ESD rating of Class 3B per MIL-STD-750, Method 1020, and operates over a junction temperature range of -55°C to +150°C. Single event effects are hardened, and the package weighs 3.3g.
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7469U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57160
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS57160SCS
SupIR-SMD, 100 krad(Si) TID, QIRL
JANSF2N7469U2A
SupIR-SMD, 300 krad TID, QPL
IRHNS53160
SupIR-SMD, 300 krad(Si) TID, COTS
IRHNS53160SCS
SupIR-SMD, 300 krad(Si) TID, QIRL
JANSG2N7469U2A
SupIR-SMD, 500 krad TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS57160 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS57160 |
| Polarity | N-Channel; N |