P-channel radiation-hardened power MOSFET in SMD-1 package designed for space applications with a drain-source breakdown voltage of -100 V, continuous drain current of -22 A, and static drain-to-source on-state resistance of 80 mΩ. Designed for switched applications including DC-DC conversion and motor drives, it is hermetically sealed with a ceramic package and rated for 300 krad(Si) total ionizing dose. Complies with MIL-PRF-19500 JANS screening flow and MIL-STD-750, Method 1020 for ESD tolerance.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 300 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHN9150
SMD-1, 100 krad(Si) TID, COTS
IRHN9150D
SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
JANTXVR2N7422U
SMD-1, 100 krad(Si) TID, QPL
JANSR2N7422U
SMD-1, 100 krad(Si) TID, QPL
IRHN93150
SMD-1, 300 krad(Si) TID, COTS
JANSF2N7422U
SMD-1, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHN93150 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHN93150 |
| Polarity | P-Channel; P |