100V, quad P-channel radiation-hardened MOSFET in a surface-mount LCC-28 ceramic package, weighing 0.89 g, designed for space applications with a total ionizing dose tolerance of 100 kRads(Si) and single event effect hardening. Features a maximum on-resistance of 1.1 Ω, continuous drain current of -2.3 A, and operates from -55°C to +150°C. Hermetically sealed with applications in DC-DC conversion and motor control. Complies with MIL-STD-202 and MIL-STD-750 for radiation testing.
100V Quad P-Channel MOSFET in a 28-pin LCC package - Standard Packaging
Benefits
Similar Parts
IRHQ9110
A IRHQ9110 with RadHard Hermetic Packaging
IRHQ9110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHQ9110SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHQ9110SCS |
| Polarity | P-Channel; P |