IRHMS67260 is a radiation-hardened, N-channel power MOSFET in a low-ohmic TO-254AA through-hole package, designed for space and high-reliability applications. It has a drain-to-source breakdown voltage of 200 V, a continuous drain current of 45 A at 25°C, and a maximum on-state resistance of 29 mΩ. The device features a total gate charge of 240 nC, is hermetically sealed with ceramic eyelets, and is qualified to MIL-PRF-19500 for JANS screening. It withstands up to 100 krad(Si) total ionizing dose and is hardened against single event effects up to 90 MeV·cm²/mg. ESD rating is Class 3A per MIL-STD-750, Method 1020. The operating junction temperature range is -55°C to +150°C, with a typical weight of 9.3 g.
Rad hard, 200V, 45A, single, N-channel MOSFET, R6 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHMS67260
TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
IRHMS67260SCV
TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
IRHMS67260SCS
TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
JANSR2N7584T1
TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
JANSF2N7584T1
TO-254AA Low Ohmic, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHMS67260 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHMS67260 |
| Polarity | N-Channel; N |