The IRHQ7110 is a radiation-hardened, quad N-channel power MOSFET in a hermetically sealed LCC-28 surface-mount package, designed for space applications. It has a drain-to-source breakdown voltage of 100V, continuous drain current of 3.0A at 25°C, and a maximum on-state resistance of 0.6Ω after 100 krad(Si) total ionizing dose exposure. The device has a total gate charge of 11nC and is qualified per MIL-PRF-19500 for space use. It meets ESD protection standards per MIL-STD-750, Method 1020, with a Class 1A rating. The package weighs 0.89g and operates with a junction temperature range of -55°C to +150°C.
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ7110 with RadHard Hermetic Packaging
Benefits
Similar Parts
IRHQ7110
A IRHQ7110 with RadHard Hermetic Packaging
IRHQ7110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHQ7110 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHQ7110 |
| Polarity | N-Channel; N |