IRHNS57163SE is a radiation-hardened, N-channel power MOSFET designed for space applications, featuring a SupIR-SMD surface-mount ceramic package weighing 3.3 g. It has a drain-to-source breakdown voltage of 130 V, continuous drain current of 75 A, and a maximum on-state resistance of 13.5 mΩ. The device supports a total ionizing dose of 100 krad(Si), is hardened against single event effects up to 84 MeV·cm²/mg, and meets MIL-PRF-19500 screening standards. It is qualified under JANS screening, has a gate charge of 160 nC, an ESD rating of Class 3B per MIL-STD-750 Method 1020, and operates from -55°C to +150°C junction temperature.
Rad hard, 130V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7472U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57163SE
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS57163SESCS
SupIR-SMD, 100 krad(Si) TID, QIRL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS57163SE |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS57163SE |
| Polarity | N-Channel; N |