The IRHN9150D is a radiation-hardened P-channel power MOSFET in an SMD-1 package, rated for -100 V drain-to-source breakdown voltage and -22 A continuous drain current. It features a maximum on-resistance of 80 mΩ at -12 V gate drive and -14 A current, a total gate charge of 200 nC, and is hermetically sealed in a ceramic housing with a typical weight of 2.6 g. The device is qualified to MIL-PRF-19500 for space applications and tested to a total ionizing dose of 100 krad(Si) with single event effect hardening. It meets ESD Class 2 requirements per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.83 °C/W. The part is suitable for DC-DC converters and motor drives.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
Features
Potential Applications
Slash sheet
Similar Parts
IRHN9150
SMD-1, 100 krad(Si) TID, COTS
IRHN9150D
SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
JANTXVR2N7422U
SMD-1, 100 krad(Si) TID, QPL
JANSR2N7422U
SMD-1, 100 krad(Si) TID, QPL
IRHN93150
SMD-1, 300 krad(Si) TID, COTS
JANSF2N7422U
SMD-1, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHN9150D |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHN9150D |
| Polarity | P-Channel; P |