IRHNS57264SE is a radiation-hardened, N-channel power MOSFET for space applications, housed in a hermetically sealed ceramic SupIR-SMD surface-mount package weighing 3.3 g. It has a drain-source breakdown voltage of 250 V, continuous drain current of 45 A at 25°C, and a maximum on-state resistance of 60 mΩ. The device supports a total gate charge of 165 nC and is rated for a peak pulsed drain current of 180 A. It is qualified to JANS screening per MIL-PRF-19500 with a total ionizing dose tolerance of 100 krad(Si) and single event effect hardening up to 84 MeV·cm²/mg. ESD protection meets MIL-STD-750, Method 1020, Class 3A.
Rad hard, 250V, 45A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7474U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57264SE
SupIR-SMD, 100 krad(Si) TID, COTS
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS57264SE |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS57264SE |
| Polarity | N-Channel; N |