IRHNS9A7064 is a radiation-hardened, N-channel power MOSFET in a SupIR-SMD surface-mount ceramic package, designed for space applications with a 60V drain-to-source breakdown voltage and 100A continuous drain current. It features a maximum on-state resistance of 4.0mΩ at 12V gate voltage and 100A drain current, a total gate charge of 194nC, and is qualified to MIL-PRF-19500 with a total ionizing dose tolerance of 100krad(Si). The device is hermetically sealed, weighs 3.3g, and meets ESD class 3B per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 0.50°C/W. It is hardened against single event effects up to 90 MeV·cm²/mg.
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7652U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS9A7064
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS9A7064SCS
SupIR-SMD, 100 krad(Si) TID, QIRL
JANSF2N7652U2A
SupIR-SMD, 300 krad TID, QPL
IRHNS9A3064
SupIR-SMD, 300 krad(Si) TID, COTS
IRHNS9A3064SCS
SupIR-SMD, 300 krad(Si) TID, QIRL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNS9A7064 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - IRHNS9A7064 |
| Polarity | N-Channel; N |