IRHNJ593Z30 is a radiation-hardened, P-channel power MOSFET for space applications, housed in a surface-mount SMD-0.5 ceramic package weighing 1.0 g. It features a maximum drain current of -22 A at 25°C, a static drain-to-source on-resistance of 0.070 Ω at -12 V gate bias, and a drain-to-source breakdown voltage of -30 V. The device is hardened to 300 kRads(Si) total ionizing dose and retains performance up to a linear energy transfer of 80 MeV·cm²/mg. It is hermetically sealed, has a gate threshold voltage range of -2.0 V to -5.0 V post-irradiation, and meets ESD class 1C per MIL-STD-750, Method 1020. Junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 1.67 °C/W.
Rad hard, -30V, -22A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHNJ597Z30
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ597Z30SCS
SMD-0.5, 100 krad(Si) TID, QIRL
JANSR2N7519U3
SMD-0.5, 100 krad(Si) TID, QPL
IRHNJ593Z30
SMD-0.5, 300 krad(Si) TID, COTS
JANSF2N7519U3
SMD-0.5, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHNJ593Z30 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHNJ593Z30 |
| Polarity | P-Channel; P |