IRHQ7110SCS is a 100V, 3.0A, quad N-channel radiation-hardened power MOSFET in a hermetically sealed LCC-28 surface-mount package, weighing 0.89 g. It features a maximum on-resistance of 0.6 Ω at 100 krad(Si) total ionizing dose, a total gate charge of 11 nC, and a junction temperature range of -55°C to +150°C. The device meets MIL-PRF-19500 qualification for space applications and is rated ESD Class 1A per MIL-STD-750, Method 1020. It exhibits Single Event Effect (SEE) hardness and is designed for use in DC-DC converters and motor drives in harsh radiation environments.
100V Quad N-Channel MOSFET in a 28-pin LCC package - Standard Packaging
Benefits
Similar Parts
IRHQ7110
A IRHQ7110 with RadHard Hermetic Packaging
IRHQ7110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHQ7110SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHQ7110SCS |
| Polarity | N-Channel; N |