The IRHQ57110 is a radiation-hardened, quad N-channel power MOSFET in a 28-pin LCC surface-mount package, designed for space-grade DC-DC converters and motor drives. It has a drain-to-source breakdown voltage of 100V, a continuous drain current of 4.6A at 25°C, and a maximum on-state resistance of 0.27Ω at 12V gate bias after exposure to 100 krad(Si) total ionizing dose. The device features a total gate charge of 13nC, a junction-to-case thermal resistance of 11.8°C/W, and is hermetically sealed. It meets MIL-PRF-19500 qualification for space applications and has an ESD rating of Class 1A per MIL-STD-750, Method 1020.
100V Quad N-Channel MOSFET in a 28-pin LCC package - A IRHQ57110 with RadHard Hermetic Packaging
Benefits
Similar Parts
IRHQ57110
A IRHQ57110 with RadHard Hermetic Packaging
IRHQ57110
Screening Level TXV
IRHQ53110
Similar to IRHQ57110 with optional Total Dose Rating of 300kRads
IRHQ57110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHQ57110 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHQ57110 |
| Polarity | N-Channel; N |