Microchip Technology, Inc. Single FETs, MOSFETs APT6010B2FLLG

Description
N-Channel 600V 54A (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet
Description
N-Channel 600V 54A (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT6010B2FLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT6010B2FLLG-ND
Single FETs, MOSFETs APT6010B2FLLG-ND
N-Channel 600V 54A (Tc) Through Hole T-MAX™ [B2]

N-Channel 600V 54A (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
Power FREDFET Transistor - APT6010B2FLLG - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APT6010B2FLLG
Power FREDFET Transistor APT6010B2FLLG
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.

Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT6010B2FLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT6010B2FLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT6010B2FLLG
MOSFET N-CH 600V 54A T-MAX

MOSFET N-CH 600V 54A T-MAX

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number APT6010B2FLLG-ND APT6010B2FLLG APT6010B2FLLG
Product Name Single FETs, MOSFETs Power FREDFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details