PHASE LEG FAST TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Stable Temperature Behavior, Very Rugged, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive TC of VCEsat, Low Profile, RoHS Compliant.
IGBT Module Trench Field Stop Half Bridge 1700V 150A 560W Chassis Mount SP4
IGBT MODULE 1700V 150A 560W SP4
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100A170TG | APTGT100A170TG-ND | APTGT100A170TG |
| Product Name | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP4 | SP4 |