Microchip Technology, Inc. 600V 225A 480W IGBT Transistor APTGT150TDU60PG

Description
IGBT MODULE 600V 225A 480W SP6P Product overview: APTGT150TDU60PG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 225A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 225A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT150TDU60PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 225A 480W SP6P Product overview: APTGT150TDU60PG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 225A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 225A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT150TDU60PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 225A 480W IGBT Transistor
297-APTGT150TDU60PG
600V 225A 480W IGBT Transistor 297-APTGT150TDU60PG
IGBT MODULE 600V 225A 480W SP6P Product overview: APTGT150TDU60PG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 225A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 225A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT150TDU60PG can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 225A 480W SP6P Product overview: APTGT150TDU60PG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 225A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 225A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT150TDU60PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - APTGT150TDU60PG - 911659-APTGT150TDU60PG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - APTGT150TDU60PG
911659-APTGT150TDU60PG
IGBTs - Modules - APTGT150TDU60PG 911659-APTGT150TDU60PG
Manufacturer: Microchip Technology Win Source Part Number: 911659-APTGT150TDU60 PG Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Module Trench Field Stop Triple, Dual - Common Source 600 V 225 A 480 W Chassis Mount SP6-P Package: SP6 Package: Bulk Mounting: Chassis Mount Family Name: APTGT150 Categories: Discrete Semiconductor Products Case / Package: SP6-P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911659-APTGT150TDU60PG
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Triple, Dual - Common Source 600 V 225 A 480 W Chassis Mount SP6-P
Package: SP6
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGT150
Categories: Discrete Semiconductor Products
Case / Package: SP6-P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Power IGBT Transistor - APTGT150TDU60PG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGT150TDU60PG
Power IGBT Transistor APTGT150TDU60PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTGT150TDU60PG
Discrete Semiconductor Products - Transistors - IGBTs APTGT150TDU60PG
IGBT MODULE 600V 225A 480W SP6P

IGBT MODULE 600V 225A 480W SP6P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APTGT150TDU60PG 911659-APTGT150TDU60PG APTGT150TDU60PG APTGT150TDU60PG
Product Name 600V 225A 480W IGBT Transistor IGBTs - Modules - APTGT150TDU60PG Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
PD 480 milliwatts
Unlock Full Specs
to access all available technical data