APTGF100DA120T1G is a Non Punch Through (NPT) IGBT power module for AC and DC motor control, switched mode power supplies, and power factor correction. It features a 1200 V collector-emitter breakdown voltage, 100 A continuous collector current at Tc = 80°C, and switching frequencies up to 50 kHz. The module includes internal NTC thermistor temperature monitoring, low stray inductance, and solderable terminals for PCB mounting. It has a junction-to-case thermal resistance of 0.19°C/W for the IGBT and 0.55°C/W for the diode, operates from -40°C to 150°C junction temperature, and supports 2500 V RMS isolation. The package is isolating and direct-mountable to a heatsink, with a weight of 80 g and RoHS compliance.
BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, RoHS Compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF100DA120TX |
| Product Name | Power IGBT Transistor |
| Package Type | SP1 |