BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, RoHS Compliant.
IGBT Module NPT Single 1200V 135A 568W Chassis Mount SP4
IGBT MODULE 1200V 135A 568W SP4
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF100DA120TG | APTGF100DA120TG-ND | APTGF100DA120TG |
| Product Name | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP4 | SP4 |