Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.
Manufacturer: Microchip Technology
Win Source Part Number: 911641-APT48M80L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 49A (Tc) 1135W (Tc) Through Hole TO-264 [L]
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT48M80
Categories: Discrete Semiconductor Products
Case / Package: TO-264 [L]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT48M80LMI, APT48M80LMI-ND
MOSFET N-CH 800V 49A TO264
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT48M80L | 911641-APT48M80L | APT48M80L |
| Product Name | Power MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT48M80L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.2000 ohms |